TE Connectivity Vibration Sensors 371-120

Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 371-120 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
371-120
Vibration Sensors 371-120
Product Type Features Vibration Sensor Product Type : Cable Assembly

Product Type Features


  • Vibration Sensor Product Type : Cable Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 371-120
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20026938-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20007028-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 1203-1000-240 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20010108-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details