TE Connectivity Splices 36960

Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight : .251 G  [.009 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Outside Diameter : 22.07 MM  [.869 INCH ] Product Length : 37.69 MM  [1.484 INCH ] Terminal Material Thickness : 2.67 MM  [.105 INCH ] Wire Size (MMSQ) : 125 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight : .251 G  [.009 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Outside Diameter : 22.07 MM  [.869 INCH ] Product Length : 37.69 MM  [1.484 INCH ] Terminal Material Thickness : 2.67 MM  [.105 INCH ] Wire Size (MMSQ) : 125 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 36960 - TE Connectivity
Berwyn, PA, United States
Splices
36960
Splices 36960
Body Features Splice Features : Sight Hole Terminal & Contact Weight : .251 G  [.009 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Outside Diameter : 22.07 MM  [.869 INCH ] Product Length : 37.69 MM  [1.484 INCH ] Terminal Material Thickness : 2.67 MM  [.105 INCH ] Wire Size (MMSQ) : 125 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Sight Hole
  • Terminal & Contact Weight : .251 G  [.009 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 16.13 MM  [.635 INCH ]
  • Outside Diameter : 22.07 MM  [.869 INCH ]
  • Product Length : 37.69 MM  [1.484 INCH ]
  • Terminal Material Thickness : 2.67 MM  [.105 INCH ]
  • Wire Size (MMSQ) : 125
  • Wire Size (AWG) : 4/0
  • Wire Size (CMA) : 190000 - 231100

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27221-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27221-ND
Terminals - Wire Splice Connectors A27221-ND
CONN SPLICE 4/0 AWG CRIMP

CONN SPLICE 4/0 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 36960 A27221-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details