TE Connectivity Splices 36959

Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight : .219 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 37.6 MM  [1.48 INCH ] Terminal Material Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight : .219 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 37.6 MM  [1.48 INCH ] Terminal Material Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 36959 - TE Connectivity
Berwyn, PA, United States
Splices
36959
Splices 36959
Body Features Splice Features : Sight Hole Terminal & Contact Weight : .219 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 37.6 MM  [1.48 INCH ] Terminal Material Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Sight Hole
  • Terminal & Contact Weight : .219 G  [.01 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 14.35 MM  [.565 INCH ]
  • Outside Diameter : 19.69 MM  [.775 INCH ]
  • Product Length : 37.6 MM  [1.48 INCH ]
  • Terminal Material Thickness : 2.39 MM  [.094 INCH ]
  • Wire Size (MMSQ) : 80 - 95
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27220-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27220-ND
Terminals - Wire Splice Connectors A27220-ND
CONN SPLICE 3/0 AWG CRIMP

CONN SPLICE 3/0 AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
36959
Terminals 36959
Terminals SPLICE SOLIS BUTT 3/

Terminals SPLICE SOLIS BUTT 3/

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36959 A27220-ND 36959
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details