TE Connectivity Connectors, Interconnects Terminals Ring Connectors 36954

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Features: Serrated Termination Termination: Crimp Package: Bulk Terminal Type: Slotted Width - Outer Edges: 0.281" (7.14mm) Length - Overall: 0.770" (19.56mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Features: Serrated Termination Termination: Crimp Package: Bulk Terminal Type: Slotted Width - Outer Edges: 0.281" (7.14mm) Length - Overall: 0.770" (19.56mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Features: Serrated Termination Termination: Crimp Package: Bulk Terminal Type: Slotted Width - Outer Edges: 0.281" (7.14mm) Length - Overall: 0.770" (19.56mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Features: Serrated Termination
Termination: Crimp
Package: Bulk
Terminal Type: Slotted
Width - Outer Edges: 0.281" (7.14mm)
Length - Overall: 0.770" (19.56mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Ring Connectors - A27449-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27449-ND
Ring Connectors A27449-ND
Ring Terminal Connector 8 Stud Slotted 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Slotted 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
392-36954
Electronic Connector 392-36954
PIDG Ring Terminal, 16-22AWG, Red Nylon, Tin Plated Copper Product overview: 36954 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-36954 can be used for catalog matching and distributor lookup.

PIDG Ring Terminal, 16-22AWG, Red Nylon, Tin Plated Copper Product overview: 36954 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-36954 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 36954 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
36954
Ring Connectors 36954
CONN RING SLOTTED 16-22AWG #8

CONN RING SLOTTED 16-22AWG #8

Supplier's Site Datasheet
Pidg Sltd 22-16Comm 22-18Mil 8 Amp - Te Connectivity - 42AJ3537 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Sltd 22-16Comm 22-18Mil 8 Amp - Te Connectivity
42AJ3537
Pidg Sltd 22-16Comm 22-18Mil 8 Amp - Te Connectivity 42AJ3537
PIDG SLTD 22-16COMM 22-18MIL 8

PIDG SLTD 22-16COMM 22-18MIL 8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27449-ND 36954 392-36954 36954 42AJ3537
Product Name Connectors, Interconnects Terminals Ring Connectors Ring Connectors Electronic Connector Ring Connectors Pidg Sltd 22-16Comm 22-18Mil 8 Amp - Te Connectivity
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products