TE Connectivity Splices 36946-2

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin-Lead Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 18064 MM  [.734 INCH ] Terminal Material Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 41 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin-Lead Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 18064 MM  [.734 INCH ] Terminal Material Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 41 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 36946-2 - TE Connectivity
Berwyn, PA, United States
Splices
36946-2
Splices 36946-2
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin-Lead Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 18064 MM  [.734 INCH ] Terminal Material Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 41 - 60 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin-Lead
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Product Length : 18064 MM  [.734 INCH ]
  • Terminal Material Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 41 - 60
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A136096-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A136096-ND
Terminals - Wire Splice Connectors A136096-ND
CONN INLINE 1/0 AWG CRIMP

CONN INLINE 1/0 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 36946-2 A136096-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers