TE Connectivity Connectors Crimp Terminals, Splices, Lugs - Unreviewed 36935

Description
TERMINAL,SOLIS R 4/0 5/8
Request a Quote Datasheet
Description
TERMINAL,SOLIS R 4/0 5/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 36935 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
36935
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 36935
TERMINAL,SOLIS R 4/0 5/8

TERMINAL,SOLIS R 4/0 5/8

Buy Now
Ring Connectors - A27135-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27135-ND
Ring Connectors A27135-ND
Ring Terminal Connector 5/8 Stud Circular 4/0 AWG Crimp

Ring Terminal Connector 5/8 Stud Circular 4/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity - 52F2959 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
52F2959
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity 52F2959
TERMINAL, RING TONGUE, 5/8IN, CRIMP; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8IN, CRIMP; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36935 A27135-ND 52F2959
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Ring Connectors Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data