TE Connectivity Ring Connectors 36929

Description
Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27127-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27127-ND
Ring Connectors A27127-ND
Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 15AC5597 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC5597
Stud Size - Metric Amp - Te Connectivity 15AC5597
Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:95mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Stud Size:1/2 RoHS Compliant: Yes

Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:95mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Stud Size:1/2 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
87H6577
Terminal, Ring Tongue, 1/2", 3/0Awg; Stud Size - Metric Amp - Te Connectivity 87H6577
TERMINAL, RING TONGUE, 1/2", 3/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 3/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:000AWG; Conductor Area CSA:96.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 3/0 1/2 Amp - Te Connectivity - 42AJ3532 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 3/0 1/2 Amp - Te Connectivity
42AJ3532
Terminal,solis R 3/0 1/2 Amp - Te Connectivity 42AJ3532
TERMINAL,SOLIS R 3/0 1/2

TERMINAL,SOLIS R 3/0 1/2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27127-ND 15AC5597 87H6577
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, 1/2", 3/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data