TE Connectivity Ring Connectors 36925

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27121-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27121-ND
Ring Connectors A27121-ND
Ring Terminal Connector 1/2 Stud Circular 2/0 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 2/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H7080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
66H7080
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity 66H7080
TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:1/2RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:1/2RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Solistrand Series, 1/2
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 1/2 ", M12, 00 Awg, Uninsulated Rohs Compliant Amp - Te Connectivity
39Y8235
Ring Tongue Terminal, Solistrand Series, 1/2 ", M12, 00 Awg, Uninsulated Rohs Compliant Amp - Te Connectivity 39Y8235
Ring Tongue Terminal, SOLISTRAND Series, 1/2 ", M12, 00 AWG, Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 1/2 ", M12, 00 AWG, Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 2/0 1/2 Amp - Te Connectivity - 42AJ3531 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 2/0 1/2 Amp - Te Connectivity
42AJ3531
Terminal,solis R 2/0 1/2 Amp - Te Connectivity 42AJ3531
TERMINAL,SOLIS R 2/0 1/2

TERMINAL,SOLIS R 2/0 1/2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36925 A27121-ND 66H7080 39Y8235
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 1/2 ", M12, 00 Awg, Uninsulated Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data