TE Connectivity Ring Terminals 36919

Description
Body Features Terminal & Contact Weight (G) : 22.467 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.68 MM  [1.96 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 22.467 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.68 MM  [1.96 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36919 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36919
Ring Terminals 36919
Body Features Terminal & Contact Weight (G) : 22.467 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.68 MM  [1.96 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 1/2, M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 22.467

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Product Length : 49.68 MM  [1.96 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 42.4 - 60.6
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 1/2, M12
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27111-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27111-ND
Terminals - Ring Connectors A27111-ND
CONN RING CIRC 1/0AWG #1/2 CRIMP

CONN RING CIRC 1/0AWG #1/2 CRIMP

Buy Now Datasheet
TERMINAL SOLIS RING 1/0 1/2 - 36919 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL SOLIS RING 1/0 1/2
36919
TERMINAL SOLIS RING 1/0 1/2 36919
TERMINAL SOLIS RING 1/0 1/2

TERMINAL SOLIS RING 1/0 1/2

Buy Now
Ring Terminals - 373443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
373443
Ring Terminals 373443
TE Connectivity 36919

TE Connectivity 36919

Supplier's Site
Ring Terminals - 1616185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1616185
Ring Terminals 1616185
TE Connectivity 36919

TE Connectivity 36919

Supplier's Site
TERMINAL, RING TOUNGE, SOLISTRAND, 1/2,1-1/0 AWG, STRAIGHT, CLOSED BARREL - 70085026 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING TOUNGE, SOLISTRAND, 1/2,1-1/0 AWG, STRAIGHT, CLOSED BARREL
70085026
TERMINAL, RING TOUNGE, SOLISTRAND, 1/2,1-1/0 AWG, STRAIGHT, CLOSED BARREL 70085026
TERMINAL, RING TOUNGE, SOLISTRAND, 1/2,1-1/0 AWG, STRAIGHT, CLOSED BARREL

TERMINAL, RING TOUNGE, SOLISTRAND, 1/2,1-1/0 AWG, STRAIGHT, CLOSED BARREL

Supplier's Site
Sheung Wan, Hong Kong
Terminals
36919
Terminals 36919
Terminals TERMINAL SOLIS RING

Terminals TERMINAL SOLIS RING

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36919 A27111-ND 36919 373443 1616185 70085026 36919
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL SOLIS RING 1/0 1/2 Ring Terminals Ring Terminals TERMINAL, RING TOUNGE, SOLISTRAND, 1/2,1-1/0 AWG, STRAIGHT, CLOSED BARREL Terminals
Material Tin Copper Copper; Copper Copper; Copper
Features RoHS RoHS RoHS; Insulated RoHS; Insulated
International 42.4 to 60.6 mm2 60.6 mm2 60.6 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details