TE Connectivity Ring Terminals 36917-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel-Copper Flash Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.68 MM  [1.956 INCH ] Stud Diameter : 9.9 MM  [.389 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Plating Material : Gold Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel-Copper Flash Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.68 MM  [1.956 INCH ] Stud Diameter : 9.9 MM  [.389 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Plating Material : Gold Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36917-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36917-1
Ring Terminals 36917-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel-Copper Flash Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 49.68 MM  [1.956 INCH ] Stud Diameter : 9.9 MM  [.389 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Plating Material : Gold Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel-Copper Flash
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Product Length : 49.68 MM  [1.956 INCH ]
  • Stud Diameter : 9.9 MM  [.389 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 53.5
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Plating Material : Gold

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 260 DEGC  [0 - 500 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 36917-1
Product Name Ring Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details