TE Connectivity Splices 36909

Description
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 22.025 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 19.02 MM  [.749 INCH ] Terminal Material Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 22.025 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 19.02 MM  [.749 INCH ] Terminal Material Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 36909 - TE Connectivity
Berwyn, PA, United States
Splices
36909
Splices 36909
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 22.025 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 19.02 MM  [.749 INCH ] Terminal Material Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Standard
  • Terminal & Contact Weight (G) : 22.025

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 14.35 MM  [.565 INCH ]
  • Outside Diameter : 19.69 MM  [.775 INCH ]
  • Product Length : 19.02 MM  [.749 INCH ]
  • Terminal Material Thickness : 2.39 MM  [.094 INCH ]
  • Wire Size (MMSQ) : 80 - 95
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27202-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27202-ND
Terminals - Wire Splice Connectors A27202-ND
CONN INLINE 3/0 AWG CRIMP

CONN INLINE 3/0 AWG CRIMP

Buy Now Datasheet
SPLICE,SOLIS PARA 3/0 - 36909 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,SOLIS PARA 3/0
36909
SPLICE,SOLIS PARA 3/0 36909
SPLICE,SOLIS PARA 3/0

SPLICE,SOLIS PARA 3/0

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36909 A27202-ND 36909
Product Name Splices Terminals - Wire Splice Connectors SPLICE,SOLIS PARA 3/0
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details