Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
368497-2 -- CONNECTORS
TE Connectivity
Connectors
368497-2
Description
Automobile Connectors ROHS
ODG (Origin Data Global)
Utmel Electronic Limited
Done
Description
Automobile Connectors ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Connectors
368497-2
Connectors
368497-2
Automobile Connectors ROHS
Automobile Connectors ROHS
Supplier's Site
Utmel Electronic Limited
Hong Kong, China
Pre-ordered Connectors RoHS
785-368497-2
Pre-ordered Connectors RoHS
785-368497-2
Pre-ordered Connectors RoHS
Pre-ordered Connectors RoHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Utmel Electronic Limited
Product Category
Electrical Connectors
Electrical Connectors
Product Number
368497-2
785-368497-2
Product Name
Connectors
Pre-ordered Connectors RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
PC Pin, Single Post Connectors
1362-2
Specs
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2
suppliers
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details
BARTEC
Switch-disconnector
switch disconnector
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
High Speed ARINC 600: 100 and 150 ohm
View Details