TE Connectivity
Automotive Terminals
368289-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2.3 MM [.091 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2.6 - 2.7 MM [.102 - .106 INCH ] Wire Size (MMSQ) : 2 Wire Size (AWG) : 14 Wire Size Search (AWG) : 14 Wire Size Search (MMSQ) : 2
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2.3 MM [.091 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2.6 - 2.7 MM [.102 - .106 INCH ] Wire Size (MMSQ) : 2 Wire Size (AWG) : 14 Wire Size Search (AWG) : 14 Wire Size Search (MMSQ) : 2
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2.3 MM [.091 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2.6 - 2.7 MM [.102 - .106 INCH ] Wire Size (MMSQ) : 2 Wire Size (AWG) : 14 Wire Size Search (AWG) : 14 Wire Size Search (MMSQ) : 2
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 2.3 MM [.091 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 2.6 - 2.7 MM [.102 - .106 INCH ]
- Wire Size (MMSQ) : 2
- Wire Size (AWG) : 14
- Wire Size Search (AWG) : 14
- Wire Size Search (MMSQ) : 2
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
368289-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact; Shield Finger, Pre-Loaded
Material
Cu
Length
0.1380 inch (3.51 mm)
View Details
2 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details