FIXED IND 3.3UH 24A 3.95 MOHM
FIXED IND 3.3UH 24A 3.95 MOHM
FIXED IND 3.3UH 24A 3.95 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1712-36561770M3R3TDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |