TE Connectivity Fixed Inductors 36560630MR33T

Description
FIXED IND 330NH 21A 3.5 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 21A 3.5 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1712-36560630MR33TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 21A 3.5 MOHM SMD

FIXED IND 330NH 21A 3.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 1712-36560630MR33TTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 21A 3.5 MOHM SMD

FIXED IND 330NH 21A 3.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 1712-36560630MR33TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 21A 3.5 MOHM SMD

FIXED IND 330NH 21A 3.5 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1712-36560630MR33TDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details