330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max Nonstandard
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max Nonstandard
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max Nonstandard
RF Inductors - SMD 3650 1008 0.33uH 5% 2K RL Product overview: 36502CR33JTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502CR33JTDG can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, 36502C Series, 330 nH, 5%, 1008 [2520 Metric], 570 MHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | A103746CT-ND | 71-36502CR33JTDG | 35M1506 |
| Product Name | Fixed Inductors | SMD 0.33uH Inductor and Choke | Surface Mount High Frequency Inductor, 36502C Series, 330 Nh, 5%, 1008 [2520 Metric], 570 Mhz Rohs Compliant Te Connectivity |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | |
| Core Material | Ceramic | ||
| Configuration | Fixed |