SMD Inductor 0.27uH 5% 25MHz Unshielded 0.5A 1008 Product overview: 36502CR27JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uH, 25MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.27uH, 25MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502CR27JTDG can be used for catalog matching and distributor lookup.
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max Nonstandard
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max Nonstandard
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-36502CR27JTDG | A103745CT-ND |
| Product Name | SMD 0.27uH 25MHz 0.5A Inductor and Choke | Fixed Inductors |
| Inductance Range | 0.2700 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Lead Style | SMD/SMT | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |