36502C8R2JTDG -- 3650 1008 8.2UH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 1008 8.2Uh 5% 2K Rl Sigmainductors - Te Connectivity
36502C8R2JTDG
Description
3650 1008 8.2uH 5% 2K RL
Description
3650 1008 8.2uH 5% 2K RL
Suppliers
3650 1008 8.2Uh 5% 2K Rl Sigmainductors - Te Connectivity
36AC3986
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3986 |
|
Product Name
|
3650 1008 8.2Uh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
5 suppliers