TE Connectivity SMD 0.082uH 1A 1GHz Inductor and Choke 36502C82NJTDG

Description
SMD Wirewound Inductor 0.082uH 5% 1A 1GHz 1008 Product overview: 36502C82NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082uH, 1A, 1GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.082uH, 1A, 1GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C82NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Wirewound Inductor 0.082uH 5% 1A 1GHz 1008 Product overview: 36502C82NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082uH, 1A, 1GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.082uH, 1A, 1GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C82NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.082uH 1A 1GHz Inductor and Choke - 71-36502C82NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.082uH 1A 1GHz Inductor and Choke
71-36502C82NJTDG
SMD 0.082uH 1A 1GHz Inductor and Choke 71-36502C82NJTDG
SMD Wirewound Inductor 0.082uH 5% 1A 1GHz 1008 Product overview: 36502C82NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082uH, 1A, 1GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.082uH, 1A, 1GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C82NJTDG can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 0.082uH 5% 1A 1GHz 1008 Product overview: 36502C82NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082uH, 1A, 1GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.082uH, 1A, 1GHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C82NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A103757CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103757CT-ND
Fixed Inductors A103757CT-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103757DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103757DKR-ND
Fixed Inductors A103757DKR-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103757TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103757TR-ND
Fixed Inductors A103757TR-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 1A 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36502C82NJTDG A103757CT-ND
Product Name SMD 0.082uH 1A 1GHz Inductor and Choke Fixed Inductors
Inductance Range 0.0820 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details