TE Connectivity Fixed Inductors 36502C4R7JTDG

Description
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129523TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129523TR-ND
Fixed Inductors A129523TR-ND
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129523CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129523CT-ND
Fixed Inductors A129523CT-ND
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 7.9MHz 260mA Inductor and Choke - 71-36502C4R7JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 7.9MHz 260mA Inductor and Choke
71-36502C4R7JTDG
SMD 4.7uH 7.9MHz 260mA Inductor and Choke 71-36502C4R7JTDG
SMD Wirewound Inductor 4.7uH 5% 7.9MHz Unshielded 260mA 4R Product overview: 36502C4R7JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 7.9MHz, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 7.9MHz, 260mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C4R7JTDG can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 4.7uH 5% 7.9MHz Unshielded 260mA 4R Product overview: 36502C4R7JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 7.9MHz, 260mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 7.9MHz, 260mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C4R7JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129523TR-ND 71-36502C4R7JTDG
Product Name Fixed Inductors SMD 4.7uH 7.9MHz 260mA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Molded SMD Inductors - 1-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details