36502C1R2JTDG -- 3650 1008 1.2UH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 1008 1.2Uh 5% 2K Rl Sigmainductors - Te Connectivity
36502C1R2JTDG
Description
3650 1008 1.2uH 5% 2K RL
Description
3650 1008 1.2uH 5% 2K RL
Suppliers
3650 1008 1.2Uh 5% 2K Rl Sigmainductors - Te Connectivity
99X2159
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2159 |
|
Product Name
|
3650 1008 1.2Uh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details