TE Connectivity Fixed Inductors 36502C12NJTDG

Description
12nH Unshielded Wirewound Inductor 1A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103752CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103752CT-ND
Fixed Inductors A103752CT-ND
12nH Unshielded Wirewound Inductor 1A 90mOhm Max Nonstandard

12nH Unshielded Wirewound Inductor 1A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103752TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103752TR-ND
Fixed Inductors A103752TR-ND
12nH Unshielded Wirewound Inductor 1A 90mOhm Max Nonstandard

12nH Unshielded Wirewound Inductor 1A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A103752CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details