TE Connectivity Fixed Inductors 36502AR82GTDG

Description
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max Nonstandard
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502AR82GTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502AR82GTDG-ND
Fixed Inductors 36502AR82GTDG-ND
820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max Nonstandard

820nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36502AR82GTDG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details