TE Connectivity Fixed Inductors 36502AR68JTDG

Description
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103768CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103768CT-ND
Fixed Inductors A103768CT-ND
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103768DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103768DKR-ND
Fixed Inductors A103768DKR-ND
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103768TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103768TR-ND
Fixed Inductors A103768TR-ND
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max Nonstandard

Buy Now Datasheet
SMD 0.68uH 250MHz Inductor and Choke - 71-36502AR68JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 250MHz Inductor and Choke
71-36502AR68JTDG
SMD 0.68uH 250MHz Inductor and Choke 71-36502AR68JTDG
0.68uH 5% SMD Wirewound Inductor, 250MHz, 0805 Product overview: 36502AR68JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR68JTDG can be used for catalog matching and distributor lookup.

0.68uH 5% SMD Wirewound Inductor, 250MHz, 0805 Product overview: 36502AR68JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR68JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 680Nh, 190Ma, 5%, 200Mhz, 0805; Inductance Te Connectivity - 35M1464 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 190Ma, 5%, 200Mhz, 0805; Inductance Te Connectivity
35M1464
Inductor, 680Nh, 190Ma, 5%, 200Mhz, 0805; Inductance Te Connectivity 35M1464
INDUCTOR, 680NH, 190mA, 5%, 200MHZ, 0805; Inductance:680nH; DC Resistance Max:2.2ohm; Self Resonant Frequency:200MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 680NH, 190mA, 5%, 200MHZ, 0805; Inductance:680nH; DC Resistance Max:2.2ohm; Self Resonant Frequency:200MHz; DC Current Rating:190mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103768CT-ND 71-36502AR68JTDG 35M1464
Product Name Fixed Inductors SMD 0.68uH 250MHz Inductor and Choke Inductor, 680Nh, 190Ma, 5%, 200Mhz, 0805; Inductance Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers