TE Connectivity SMD 0.36uH 250MHz 0.3A Inductor and Choke 36502AR36JTDG

Description
0.36uH Wirewound SMD Inductor, 250MHz, 5% Tol, 0.3A Product overview: 36502AR36JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 250MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 250MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR36JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.36uH Wirewound SMD Inductor, 250MHz, 5% Tol, 0.3A Product overview: 36502AR36JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 250MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 250MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR36JTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.36uH 250MHz 0.3A Inductor and Choke - 71-36502AR36JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.36uH 250MHz 0.3A Inductor and Choke
71-36502AR36JTDG
SMD 0.36uH 250MHz 0.3A Inductor and Choke 71-36502AR36JTDG
0.36uH Wirewound SMD Inductor, 250MHz, 5% Tol, 0.3A Product overview: 36502AR36JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 250MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 250MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR36JTDG can be used for catalog matching and distributor lookup.

0.36uH Wirewound SMD Inductor, 250MHz, 5% Tol, 0.3A Product overview: 36502AR36JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 250MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 250MHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR36JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129510CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129510CT-ND
Fixed Inductors A129510CT-ND
360nH Unshielded Wirewound Inductor 300mA 1.45Ohm Max Nonstandard

360nH Unshielded Wirewound Inductor 300mA 1.45Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129510TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129510TR-ND
Fixed Inductors A129510TR-ND
360nH Unshielded Wirewound Inductor 300mA 1.45Ohm Max Nonstandard

360nH Unshielded Wirewound Inductor 300mA 1.45Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129510DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129510DKR-ND
Fixed Inductors A129510DKR-ND
360nH Unshielded Wirewound Inductor 300mA 1.45Ohm Max Nonstandard

360nH Unshielded Wirewound Inductor 300mA 1.45Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36502AR36JTDG A129510CT-ND
Product Name SMD 0.36uH 250MHz 0.3A Inductor and Choke Fixed Inductors
Inductance Range 0.3600 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1712-36273225151R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details