36502AR25JTDG -- 3650 2A 0.25UH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 2A 0.25Uh 5% 2K Rl Sigmainductors - Te Connectivity
36502AR25JTDG
Description
3650 2A 0.25uH 5% 2K RL
Description
3650 2A 0.25uH 5% 2K RL
Suppliers
3650 2A 0.25Uh 5% 2K Rl Sigmainductors - Te Connectivity
99X2135
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2135 |
|
Product Name
|
3650 2A 0.25Uh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details