TE Connectivity Fixed Inductors 36502AR24JTDG

Description
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502AR24JTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502AR24JTDG-ND
Fixed Inductors 36502AR24JTDG-ND
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard

240nH Unshielded Wirewound Inductor 350mA 1Ohm Max Nonstandard

Buy Now Datasheet
SMD 0.24uH 250MHz Inductor and Choke - 71-36502AR24JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.24uH 250MHz Inductor and Choke
71-36502AR24JTDG
SMD 0.24uH 250MHz Inductor and Choke 71-36502AR24JTDG
SMD Wirewound Inductor 0.24uH 5% 250MHz 0805 Product overview: 36502AR24JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.24uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.24uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR24JTDG can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 0.24uH 5% 250MHz 0805 Product overview: 36502AR24JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.24uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.24uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR24JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 36502AR24JTDG-ND 71-36502AR24JTDG
Product Name Fixed Inductors SMD 0.24uH 250MHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data