TE Connectivity Fixed Inductors 36502AR10JTDG

Description
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103758CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103758CT-ND
Fixed Inductors A103758CT-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103758TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103758TR-ND
Fixed Inductors A103758TR-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103758DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103758DKR-ND
Fixed Inductors A103758DKR-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.1uH 400mA Inductor and Choke - 71-36502AR10JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1uH 400mA Inductor and Choke
71-36502AR10JTDG
SMD 0.1uH 400mA Inductor and Choke 71-36502AR10JTDG
0.1uH 5% SMD Inductor, Wirewound, Unshielded, 0805, 400mA Product overview: 36502AR10JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR10JTDG can be used for catalog matching and distributor lookup.

0.1uH 5% SMD Inductor, Wirewound, Unshielded, 0805, 400mA Product overview: 36502AR10JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR10JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 100 Nh, 5%, 0805 [2012 Metric], 1.2 Ghz Rohs Compliant Holsworthy Te Connectivity - 35M1446 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 100 Nh, 5%, 0805 [2012 Metric], 1.2 Ghz Rohs Compliant Holsworthy Te Connectivity
35M1446
Surface Mount High Frequency Inductor, 3640 Series, 100 Nh, 5%, 0805 [2012 Metric], 1.2 Ghz Rohs Compliant Holsworthy Te Connectivity 35M1446
Surface Mount High Frequency Inductor, 3640 Series, 100 nH, 5%, 0805 [2012 Metric], 1.2 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 100 nH, 5%, 0805 [2012 Metric], 1.2 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103758CT-ND 71-36502AR10JTDG 35M1446
Product Name Fixed Inductors SMD 0.1uH 400mA Inductor and Choke Surface Mount High Frequency Inductor, 3640 Series, 100 Nh, 5%, 0805 [2012 Metric], 1.2 Ghz Rohs Compliant Holsworthy Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details