TE Connectivity Fixed Inductors 36502A82NGTDG

Description
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36502A82NGTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36502A82NGTDG-ND
Fixed Inductors 36502A82NGTDG-ND
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 400mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36502A82NGTDG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532262R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details