TE Connectivity Fixed Inductors 36502A6N8JTDG

Description
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103786TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103786TR-ND
Fixed Inductors A103786TR-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103786CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103786CT-ND
Fixed Inductors A103786CT-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103786DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103786DKR-ND
Fixed Inductors A103786DKR-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max Nonstandard

Buy Now Datasheet
SMD 2A Inductor and Choke - 71-36502A6N8JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A Inductor and Choke
71-36502A6N8JTDG
SMD 2A Inductor and Choke 71-36502A6N8JTDG
RF Inductors - SMD 3650 2A 6.8nH 5% 2K RL Product overview: 36502A6N8JTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A6N8JTDG can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3650 2A 6.8nH 5% 2K RL Product overview: 36502A6N8JTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A6N8JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Nh, 600Ma, 5%, 5.5Ghz, 0805; Inductance Te Connectivity - 35M1490 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 600Ma, 5%, 5.5Ghz, 0805; Inductance Te Connectivity
35M1490
Inductor, 6.8Nh, 600Ma, 5%, 5.5Ghz, 0805; Inductance Te Connectivity 35M1490
INDUCTOR, 6.8NH, 600mA, 5%, 5.5GHZ, 0805; Inductance:6.8nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 6.8NH, 600mA, 5%, 5.5GHZ, 0805; Inductance:6.8nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103786TR-ND 71-36502A6N8JTDG 35M1490
Product Name Fixed Inductors SMD 2A Inductor and Choke Inductor, 6.8Nh, 600Ma, 5%, 5.5Ghz, 0805; Inductance Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details