TE Connectivity Fixed Inductors 36502A68NJTDG

Description
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max Nonstandard
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129504TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129504TR-ND
Fixed Inductors A129504TR-ND
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 500mA 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129504CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129504CT-ND
Fixed Inductors A129504CT-ND
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 500mA 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129504DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129504DKR-ND
Fixed Inductors A129504DKR-ND
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 500mA 380mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A129504TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details