TE Connectivity Fixed Inductors 36502A5N6JTDG

Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103784TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103784TR-ND
Fixed Inductors A103784TR-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103784DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103784DKR-ND
Fixed Inductors A103784DKR-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103784CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103784CT-ND
Fixed Inductors A103784CT-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.0056uH 250MHz 0.6A Inductor and Choke - 71-36502A5N6JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0056uH 250MHz 0.6A Inductor and Choke
71-36502A5N6JTDG
SMD 0.0056uH 250MHz 0.6A Inductor and Choke 71-36502A5N6JTDG
SMD Inductor 0.0056uH 5% 250MHz 65Q 0.6A 0805 Product overview: 36502A5N6JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0056uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A5N6JTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.0056uH 5% 250MHz 65Q 0.6A 0805 Product overview: 36502A5N6JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0056uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A5N6JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 5.6Nh, 600Ma, +5%, 5.5Ghz; Inductance Sigmainductors Te Connectivity - 51R8648 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 600Ma, +5%, 5.5Ghz; Inductance Sigmainductors Te Connectivity
51R8648
Inductor, 5.6Nh, 600Ma, +5%, 5.5Ghz; Inductance Sigmainductors Te Connectivity 51R8648
INDUCTOR, 5.6NH, 600MA, +5%, 5.5GHZ; Inductance:5.6nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 5.6NH, 600MA, +5%, 5.5GHZ; Inductance:5.6nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103784TR-ND 71-36502A5N6JTDG 51R8648
Product Name Fixed Inductors SMD 0.0056uH 250MHz 0.6A Inductor and Choke Inductor, 5.6Nh, 600Ma, +5%, 5.5Ghz; Inductance Sigmainductors Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers