TE Connectivity SMD 0.056uH 250MHz 0.5A Inductor and Choke 36502A56NJTDG

Description
SMD Inductor 0.056uH 5% 250MHz 60Q 0.5A 0805 Product overview: 36502A56NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uH, 250MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.056uH, 250MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A56NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.056uH 5% 250MHz 60Q 0.5A 0805 Product overview: 36502A56NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uH, 250MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.056uH, 250MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A56NJTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.056uH 250MHz 0.5A Inductor and Choke - 71-36502A56NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.056uH 250MHz 0.5A Inductor and Choke
71-36502A56NJTDG
SMD 0.056uH 250MHz 0.5A Inductor and Choke 71-36502A56NJTDG
SMD Inductor 0.056uH 5% 250MHz 60Q 0.5A 0805 Product overview: 36502A56NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uH, 250MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.056uH, 250MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A56NJTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.056uH 5% 250MHz 60Q 0.5A 0805 Product overview: 36502A56NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uH, 250MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.056uH, 250MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502A56NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A103785TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103785TR-ND
Fixed Inductors A103785TR-ND
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103785DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103785DKR-ND
Fixed Inductors A103785DKR-ND
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103785CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103785CT-ND
Fixed Inductors A103785CT-ND
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 500mA 340mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36502A56NJTDG A103785TR-ND
Product Name SMD 0.056uH 250MHz 0.5A Inductor and Choke Fixed Inductors
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details