10nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max Nonstandard
FIXED IND 10NH 600MA 100 MOHM
INDUCTOR, 10NH, 600mA, 5%, 4.2GHZ, 0805; Inductance:10nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | A103773DKR-ND | 785-36502A10NJTDG | 35M1471 |
| Product Name | Fixed Inductors | FIXED IND 10NH 600MA 100 MOHM | Inductor, 10Nh, 600Ma, 5%, 4.2Ghz, 0805; Inductance Te Connectivity |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | ||
| Core Material | Ceramic | ||
| Configuration | Fixed | Fixed |