TE Connectivity Fixed Inductors 36501JR22JTDG

Description
220nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103722CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103722CT-ND
Fixed Inductors A103722CT-ND
220nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max Nonstandard

220nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103722DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103722DKR-ND
Fixed Inductors A103722DKR-ND
220nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max Nonstandard

220nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103722TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103722TR-ND
Fixed Inductors A103722TR-ND
220nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max Nonstandard

220nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 220Nh, 250Ma, 5%, 1.2Ghz, 0603; Inductance Te Connectivity - 35M1405 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 250Ma, 5%, 1.2Ghz, 0603; Inductance Te Connectivity
35M1405
Inductor, 220Nh, 250Ma, 5%, 1.2Ghz, 0603; Inductance Te Connectivity 35M1405
INDUCTOR, 220NH, 250mA, 5%, 1.2GHZ, 0603; Inductance:220nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:250mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 220NH, 250mA, 5%, 1.2GHZ, 0603; Inductance:220nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:250mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103722CT-ND 35M1405
Product Name Fixed Inductors Inductor, 220Nh, 250Ma, 5%, 1.2Ghz, 0603; Inductance Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details