100nH Unshielded Wirewound Inductor 400mA 580mOhm Max Nonstandard
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max Nonstandard
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max Nonstandard
Surface Mount High Frequency Inductor, 3650 Series, 100 nH, 5%, 0603 [1608 Metric], 1.4 GHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | A102076TR-ND | 35M1400 |
| Product Name | Fixed Inductors | Surface Mount High Frequency Inductor, 3650 Series, 100 Nh, 5%, 0603 [1608 Metric], 1.4 Ghz Rohs Compliant Te Connectivity |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Core Material | Ceramic | |
| Configuration | Fixed |