TE Connectivity Fixed Inductors 36501J36NJTDG

Description
36nH Unshielded Wirewound Inductor 600mA 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 600mA 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103734CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103734CT-ND
Fixed Inductors A103734CT-ND
36nH Unshielded Wirewound Inductor 600mA 250mOhm Max Nonstandard

36nH Unshielded Wirewound Inductor 600mA 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103734TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103734TR-ND
Fixed Inductors A103734TR-ND
36nH Unshielded Wirewound Inductor 600mA 250mOhm Max Nonstandard

36nH Unshielded Wirewound Inductor 600mA 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103734DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103734DKR-ND
Fixed Inductors A103734DKR-ND
36nH Unshielded Wirewound Inductor 600mA 250mOhm Max Nonstandard

36nH Unshielded Wirewound Inductor 600mA 250mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.036uH 250MHz Inductor and Choke - 71-36501J36NJTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.036uH 250MHz Inductor and Choke
71-36501J36NJTDG
SMD 0.036uH 250MHz Inductor and Choke 71-36501J36NJTDG
SMD Inductor 0.036uH 5% 250MHz Wirewound 0603 Product overview: 36501J36NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.036uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.036uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J36NJTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.036uH 5% 250MHz Wirewound 0603 Product overview: 36501J36NJTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.036uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.036uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501J36NJTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103734CT-ND 71-36501J36NJTDG
Product Name Fixed Inductors SMD 0.036uH 250MHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers