SMD Wirewound Inductor 0.0087uH 5% 250MHz 0402 Product overview: 36501E8N7JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0087uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0087uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E8N7JTDG can be used for catalog matching and distributor lookup.
8.7nH Unshielded Wirewound Inductor 480mA 200mOhm Max Nonstandard
8.7nH Unshielded Wirewound Inductor 480mA 200mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-36501E8N7JTDG | A103718CT-ND |
| Product Name | SMD 0.0087uH 250MHz Inductor and Choke | Fixed Inductors |
| Inductance Range | 0.0087 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Lead Style | SMD/SMT | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |