TE Connectivity Chip Inductor 8.2Nh 680Ma 5% 4.4Mhz, Full Reel; Inductance Sigmainductors Te Connectivity 36501E8N2J

Description
CHIP INDUCTOR 8.2NH 680MA 5% 4.4MHZ, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.104ohm; Self Resonant Frequency:4.4GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series RoHS Compliant: Yes
Description
CHIP INDUCTOR 8.2NH 680MA 5% 4.4MHZ, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.104ohm; Self Resonant Frequency:4.4GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor 8.2Nh 680Ma 5% 4.4Mhz, Full Reel; Inductance Sigmainductors Te Connectivity - 18R3853 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 8.2Nh 680Ma 5% 4.4Mhz, Full Reel; Inductance Sigmainductors Te Connectivity
18R3853
Chip Inductor 8.2Nh 680Ma 5% 4.4Mhz, Full Reel; Inductance Sigmainductors Te Connectivity 18R3853
CHIP INDUCTOR 8.2NH 680MA 5% 4.4MHZ, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.104ohm; Self Resonant Frequency:4.4GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series RoHS Compliant: Yes

CHIP INDUCTOR 8.2NH 680MA 5% 4.4MHZ, FULL REEL; Inductance:8.2nH; DC Resistance Max:0.104ohm; Self Resonant Frequency:4.4GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18R3853
Product Name Chip Inductor 8.2Nh 680Ma 5% 4.4Mhz, Full Reel; Inductance Sigmainductors Te Connectivity
Inductance Range 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details