TE Connectivity 36501E3N3JTDG
TE Connectivity 36501E3N3JTDG
TE Connectivity 36501E3N3JTDG
Win Source Part Number: 1023137-36501E3N3JTD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3650, Sigma Inductors
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 nH
Height - Seated (Max): 0.024" (0.61mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 19 @ 250MHz
Frequency - Self Resonant: 7GHz
Package / Case: Nonstandard
DC Resistance (DCR): 66mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 840 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: A103709DKR,A103709TR
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max Nonstandard
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max Nonstandard
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max Nonstandard
0.0033uH 5% SMD Chip Inductor, 840mA, 0402 Product overview: 36501E3N3JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uH, 840mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0033uH, 840mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E3N3JTDG can be used for catalog matching and distributor lookup.
FIXED IND 3.3NH 840MA 66MOHM SMD
Surface Mount High Frequency Inductor, 3650 Series, 3.3 nH, 5%, 0402 [1005 Metric], 7 GHz
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 5322204 | 5322204P | 1023137-36501E3N3JTDG | A103709DKR-ND | 71-36501E3N3JTDG | 36501E3N3JTDG | 55R0297 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 0.0033uH 840mA Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, 3650 Series, 3.3 Nh, 5%, 0402 [1005 Metric], 7 Ghz Sigmainductors Te Connectivity |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | |||
| Q Factor | 19 | 19 | 19 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| EIA Case Size | 0402 (1005m) | 0402 | |||||
| Inductance Range | 0.0033 microH | 0.0033 microH | 0.0033 microH | 0.0033 microH |