TE Connectivity Fixed Inductors 36501E27NJ

Description
27nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102555TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102555TR-ND
Fixed Inductors A102555TR-ND
27nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102555CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102555CT-ND
Fixed Inductors A102555CT-ND
27nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102555DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102555DKR-ND
Fixed Inductors A102555DKR-ND
27nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.027uH 250MHz 0.4A Inductor and Choke - 71-36501E27NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.027uH 250MHz 0.4A Inductor and Choke
71-36501E27NJ
SMD 0.027uH 250MHz 0.4A Inductor and Choke 71-36501E27NJ
0.027uH 5% Wirewound SMD Inductor, 250MHz, 0.4A, 0402 Product overview: 36501E27NJ from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uH, 250MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.027uH, 250MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E27NJ can be used for catalog matching and distributor lookup.

0.027uH 5% Wirewound SMD Inductor, 250MHz, 0.4A, 0402 Product overview: 36501E27NJ from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uH, 250MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.027uH, 250MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E27NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102555TR-ND 71-36501E27NJ
Product Name Fixed Inductors SMD 0.027uH 250MHz 0.4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details