TE Connectivity Fixed Inductors 36501E10NJ

Description
10nH Unshielded Wirewound Inductor 480mA 195mOhm Max Nonstandard
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 480mA 195mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102552CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102552CT-ND
Fixed Inductors A102552CT-ND
10nH Unshielded Wirewound Inductor 480mA 195mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 480mA 195mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102552TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102552TR-ND
Fixed Inductors A102552TR-ND
10nH Unshielded Wirewound Inductor 480mA 195mOhm Max Nonstandard

10nH Unshielded Wirewound Inductor 480mA 195mOhm Max Nonstandard

Buy Now Datasheet
SMD Inductor and Choke - 71-36501E10NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-36501E10NJ
SMD Inductor and Choke 71-36501E10NJ
RF Inductors - SMD 3650 0402 10nH 5% 2K RL Product overview: 36501E10NJ from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E10NJ can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3650 0402 10nH 5% 2K RL Product overview: 36501E10NJ from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36501E10NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 10Nh 480Ma 5% 3.9Mhz; Inductance Sigmainductors Te Connectivity - 18R3846 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Nh 480Ma 5% 3.9Mhz; Inductance Sigmainductors Te Connectivity
18R3846
Chip Inductor, 10Nh 480Ma 5% 3.9Mhz; Inductance Sigmainductors Te Connectivity 18R3846
CHIP INDUCTOR, 10NH 480MA 5% 3.9MHZ; Inductance:10nH; DC Resistance Max:0.195ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:480mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

CHIP INDUCTOR, 10NH 480MA 5% 3.9MHZ; Inductance:10nH; DC Resistance Max:0.195ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:480mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102552CT-ND 71-36501E10NJ 18R3846
Product Name Fixed Inductors SMD Inductor and Choke Chip Inductor, 10Nh 480Ma 5% 3.9Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers