TE Connectivity Surface Mount High Frequency Inductor, 3640 Series, 4.7 Nh, 0.2Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Te Connectivity 36401H4N7ATDF

Description
Surface Mount High Frequency Inductor, 3640 Series, 4.7 nH, 0.2nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, 3640 Series, 4.7 nH, 0.2nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, 3640 Series, 4.7 Nh, 0.2Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Te Connectivity - 24W8172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 4.7 Nh, 0.2Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Te Connectivity
24W8172
Surface Mount High Frequency Inductor, 3640 Series, 4.7 Nh, 0.2Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Te Connectivity 24W8172
Surface Mount High Frequency Inductor, 3640 Series, 4.7 nH, 0.2nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 4.7 nH, 0.2nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24W8172
Product Name Surface Mount High Frequency Inductor, 3640 Series, 4.7 Nh, 0.2Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details