TE Connectivity Surface Mount High Frequency Inductor, 3640 Series, 0.1 Nh, 0.2Nh, 0201 [0603 Metric], 9 Ghz Rohs Compliant Te Connectivity 36401H0N1ATDF

Description
Surface Mount High Frequency Inductor, 3640 Series, 0.1 nH, 0.2nH, 0201 [0603 Metric], 9 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, 3640 Series, 0.1 nH, 0.2nH, 0201 [0603 Metric], 9 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, 3640 Series, 0.1 Nh, 0.2Nh, 0201 [0603 Metric], 9 Ghz Rohs Compliant Te Connectivity - 24W8130 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 0.1 Nh, 0.2Nh, 0201 [0603 Metric], 9 Ghz Rohs Compliant Te Connectivity
24W8130
Surface Mount High Frequency Inductor, 3640 Series, 0.1 Nh, 0.2Nh, 0201 [0603 Metric], 9 Ghz Rohs Compliant Te Connectivity 24W8130
Surface Mount High Frequency Inductor, 3640 Series, 0.1 nH, 0.2nH, 0201 [0603 Metric], 9 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 0.1 nH, 0.2nH, 0201 [0603 Metric], 9 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24W8130
Product Name Surface Mount High Frequency Inductor, 3640 Series, 0.1 Nh, 0.2Nh, 0201 [0603 Metric], 9 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers