TE Connectivity Fixed Inductors 36401E8N2A

Description
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E8N2A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E8N2A-ND
Fixed Inductors 36401E8N2A-ND
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E8N2A-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details