TE Connectivity Fixed Inductors 36401E6N8ATDF

Description
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129490TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129490TR-ND
Fixed Inductors A129490TR-ND
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129490CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129490CT-ND
Fixed Inductors A129490CT-ND
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Smd Inductor, 6.8Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity - 51R8398 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 6.8Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity
51R8398
Smd Inductor, 6.8Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity 51R8398
SMD INDUCTOR, 6.8NH, 0.2NH; Inductance:6.8nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:6GHz; DC Current Rating:260mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

SMD INDUCTOR, 6.8NH, 0.2NH; Inductance:6.8nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:6GHz; DC Current Rating:260mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 6.8 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Holsworthy Te Connectivity - 26M7243 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 6.8 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Holsworthy Te Connectivity
26M7243
Surface Mount High Frequency Inductor, 3640 Series, 6.8 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Holsworthy Te Connectivity 26M7243
Surface Mount High Frequency Inductor, 3640 Series, 6.8 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 6.8 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129490TR-ND 51R8398 26M7243
Product Name Fixed Inductors Smd Inductor, 6.8Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity Surface Mount High Frequency Inductor, 3640 Series, 6.8 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Holsworthy Te Connectivity
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.05 ohms 1.05 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details