TE Connectivity Fixed Inductors 36401E3N8ATDF

Description
3.8nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E3N8ATDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E3N8ATDF-ND
Fixed Inductors 36401E3N8ATDF-ND
3.8nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

3.8nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E3N8ATDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers