TE Connectivity Fixed Inductors 36401E3N2ATDF

Description
3.2nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E3N2ATDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E3N2ATDF-ND
Fixed Inductors 36401E3N2ATDF-ND
3.2nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

3.2nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E3N2ATDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details