TE Connectivity Fixed Inductors 36401E3N1ATDF

Description
3.1nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E3N1ATDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E3N1ATDF-ND
Fixed Inductors 36401E3N1ATDF-ND
3.1nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

3.1nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E3N1ATDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details