TE Connectivity Fixed Inductors 36401E33NJTDF

Description
33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129484TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129484TR-ND
Fixed Inductors A129484TR-ND
33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)

33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129484CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129484CT-ND
Fixed Inductors A129484CT-ND
33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)

33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 75mA 2.5GHz Inductor and Choke - 71-36401E33NJTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75mA 2.5GHz Inductor and Choke
71-36401E33NJTDF
SMD 75mA 2.5GHz Inductor and Choke 71-36401E33NJTDF
RF Inductors - SMD 33nH 75mA 2.5GHz Product overview: 36401E33NJTDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75mA, 2.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75mA, 2.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E33NJTDF can be used for catalog matching and distributor lookup.

RF Inductors - SMD 33nH 75mA 2.5GHz Product overview: 36401E33NJTDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75mA, 2.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 75mA, 2.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E33NJTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Nh, ±0.2Nh; Inductance Sigmainductors Te Connectivity - 51R8396 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, ±0.2Nh; Inductance Sigmainductors Te Connectivity
51R8396
Inductor, 33Nh, ±0.2Nh; Inductance Sigmainductors Te Connectivity 51R8396
INDUCTOR, 33NH, ±0.2nH; Inductance:33nH; DC Resistance Max:4.5ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:75mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 33NH, ±0.2nH; Inductance:33nH; DC Resistance Max:4.5ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:75mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129484TR-ND 71-36401E33NJTDF 51R8396
Product Name Fixed Inductors SMD 75mA 2.5GHz Inductor and Choke Inductor, 33Nh, ±0.2Nh; Inductance Sigmainductors Te Connectivity
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
DCR 4.5 ohms 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details